Status: | Unknown |
---|---|
Series: | HTC4040 Series |
RoHS: | Unknown |
No distributors results available
Cable Shielding | Unscreened |
---|---|
No. of Cores | 6Core |
Wire Gauge | - |
Conductor Area CSA | 0.113mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.15mm |
Conductor Material | Copper Coated Steel |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | - |
Product Range | HTC4040 Series |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2.46mm |
External Width | 7mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a HTC4040-1?
Additional datasheets, footprints and schematics for HTC4040-1 are listed on our Part Details page. You can also find images and similar parts to HTC4040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC4040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC4040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC4040-1 fall under?
The HTC4040-1 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to HTC4040-1 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC4040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HTC4040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTC4040-1 have stock available?
There is no stock from authorised distributors for HTC4040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC4040-1 often in real-time on the comparison pages.
What if I can't find stock of HTC4040-1?
You can fill out our help required form which you can use to request a quote for HTC4040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.