Status: | Unknown |
---|---|
Series: | HTC Series |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | 35ml |
Weight | - |
Product Range | HTC Series |
SVHC | No SVHC (20-Jun-2016) |
Colour | White |
Conductivity | 0.9W/mk |
Electrolube Non-Silicone Heat Conducting Paste 0.9 W/mK 35 ml | Distrelec |
HEAT SINK COMPOUND, 35ML, SYRINGE | Farnell |
Electrolube HTC35SL Non-silicone Heat Transfer Compound 35ml Syringe | Rapid Electronics |
Heat Transfer Compound 35ml Syringe | Schukat Electronic |
Heat Transfer Compound, Syringe, 35Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a HTC35SL?
Additional datasheets, footprints and schematics for HTC35SL are listed on our Part Details page. You can also find images and similar parts to HTC35SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC35SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC35SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC35SL fall under?
The HTC35SL is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to HTC35SL when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC35SL you can contact the distributor directly for product support, shipping queries etc.
Is the HTC35SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTC35SL have stock available?
Authorised distributors including Distrelec, Farnell, Rapid Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for HTC35SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC35SL often in real-time on the comparison pages.
What if I can't find stock of HTC35SL?
You can fill out our help required form which you can use to request a quote for HTC35SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.