Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.46
|
No stock
|
Buy Now |
Coaxial Cable Type | RG59B |
---|---|
Wire Gauge | - |
Conductor Area CSA | 0.332mm² |
Impedance | 75ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 6.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 1 / 0.65mm |
Dielectric Material | Foamed PE |
Outer Diameter | 6.5mm |
Primary Screen material | PVC |
Where can I find additional details, specifications and documents for a HTC2052-1?
Additional datasheets, footprints and schematics for HTC2052-1 are listed on our Part Details page. You can also find images and similar parts to HTC2052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC2052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC2052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC2052-1 fall under?
The HTC2052-1 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to HTC2052-1 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC2052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HTC2052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTC2052-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HTC2052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC2052-1 often in real-time on the comparison pages.
What if I can't find stock of HTC2052-1?
You can fill out our help required form which you can use to request a quote for HTC2052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.