Status: | Unknown |
---|---|
Series: | HTC Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
355
in stock
|
Buy Now | |
element14
from US$3.02
|
200
in stock
|
Buy Now | |
Farnell
from US$1.11
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$138.88
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Sager
from US$3.28
|
-
|
Buy Now |
Product Range | HTC Series |
---|
Status: | Unknown |
---|---|
Series: | HTC Series |
RoHS: | Compliant |
Product Range | HTC Series |
---|---|
RoHS Compliant | Yes |
Fuse Holder SNAP ON COVER FOR HTC-10M | Rapid Electronics |
FUSE BLOCK COVER, TRANSPARENT | element14 |
PCB Fuse Block Cover Transparent | RS |
Fuse Block Cover, Transparent, Pk1000 | Newark Electronics |
Fuse Cover 6.3A 250VAC | Avnet America |
FPG Series Thermoplastic Fuse Cover For 5 x 20mm Fuse | Eaton Electronics HTC-150M | RS Americas |
Where can I find additional details, specifications and documents for a HTC-150M?
Additional datasheets, footprints and schematics for HTC-150M are listed on our Part Details page. You can also find images and similar parts to HTC-150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC-150M fall under?
The HTC-150M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to HTC-150M when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC-150M you can contact the distributor directly for product support, shipping queries etc.
Is the HTC-150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTC-150M have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for HTC-150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC-150M often in real-time on the comparison pages.
What if I can't find stock of HTC-150M?
You can fill out our help required form which you can use to request a quote for HTC-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.