Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Shielding | Unscreened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.196mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Pairs | 4 Pair |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Complex Cable Make-Up | 8 x 1/0.5 |
Conductor Make-up | 1 / 0.5mm |
Outer Diameter | 5.1mm |
Secondary Insulation Material | PVC |
Wire Size | 24AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
LAN Category | Cat5e |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.196mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Pairs | 4 Pair |
Jacket Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HTC1001-1?
Additional datasheets, footprints and schematics for HTC1001-1 are listed on our Part Details page. You can also find images and similar parts to HTC1001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC1001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC1001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC1001-1 fall under?
The HTC1001-1 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to HTC1001-1 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC1001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HTC1001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTC1001-1 have stock available?
There is no stock from authorised distributors for HTC1001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC1001-1 often in real-time on the comparison pages.
What if I can't find stock of HTC1001-1?
You can fill out our help required form which you can use to request a quote for HTC1001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.