Status: | Unknown |
---|---|
Series: | HTAT Series |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$708.93
|
No stock
|
Buy Now | |
WireMasters
from US$2.56
|
7,219
in stock
|
Buy Now | |
TTI Europe
from US$2.53
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$9.56
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$5.81
|
600
in stock
|
Buy Now | |
Avnet America
from US$4.72
|
-
|
Buy Now | |
element14
from US$679.30
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.315" |
I.D. Supplied - Metric | 8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 246.07ft |
Length - Metric | 75m |
I.D. Recovered Max - Imperial | 0.079" |
I.D. Recovered Max - Metric | 2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | HTAT Series |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (27-Jun-2018) |
Heatshrinkable Tubing | WireMasters |
HTAT-8/2-0-SP | TTI Europe |
Htat-8/2-0-Sp |Raychem Te Connectivity HTAT-8/2-0-SP | Newark Electronics |
Heat Shrink Tubing and Sleeves HTAT-8/2-0-SP | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
HEAT SHRINK TUBING, 8MM, 4:1, BLACK | element14 |
HEAT SHRINK TUBING, 8MM, 4: 1, BLACK | Farnell |
Where can I find additional details, specifications and documents for a HTAT-8/2-0-SP?
Additional datasheets, footprints and schematics for HTAT-8/2-0-SP are listed on our Part Details page. You can also find images and similar parts to HTAT-8/2-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTAT-8/2-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTAT-8/2-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTAT-8/2-0-SP fall under?
The HTAT-8/2-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HTAT-8/2-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTAT-8/2-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the HTAT-8/2-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTAT-8/2-0-SP have stock available?
Authorised distributors including WireMasters, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for HTAT-8/2-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTAT-8/2-0-SP often in real-time on the comparison pages.
What if I can't find stock of HTAT-8/2-0-SP?
You can fill out our help required form which you can use to request a quote for HTAT-8/2-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.