Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 6 to 28 Ways DIP IC Packages |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Length / Height | 10mm |
External Width | 25mm |
IC Package (Case style) | DIP |
No. of Pins | 28Pins |
Extraction Tool, 6-28Pos Dip Ic Package | Newark Electronics |
EXTRACTION TOOL, IC | Farnell |
Where can I find additional details, specifications and documents for a HT4241007?
Additional datasheets, footprints and schematics for HT4241007 are listed on our Part Details page. You can also find images and similar parts to HT4241007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT4241007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT4241007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT4241007 fall under?
The HT4241007 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Extraction.
Can I view similar or alternative parts?
You can view similar parts to HT4241007 when available in the Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT4241007 you can contact the distributor directly for product support, shipping queries etc.
Is the HT4241007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT4241007 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HT4241007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT4241007 often in real-time on the comparison pages.
What if I can't find stock of HT4241007?
You can fill out our help required form which you can use to request a quote for HT4241007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.