HT32 Thyristors by Littelfuse

DIAC, 32V, DO-35

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$0.19
519
in stock
Buy Now

Specifications

Breakover Current Max. 15µA
Diac / Sidac Case Style DO-35
No. of Pins 2Pins
Breakover Voltage Min 27V
RoHS Compliant Yes

Alternative Descriptions

Diac, 32V, Do-35 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HT32?

Additional datasheets, footprints and schematics for HT32 are listed on our Part Details page. You can also find images and similar parts to HT32 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HT32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT32 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HT32 fall under?

The HT32 is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.

Can I view similar or alternative parts?

You can view similar parts to HT32 when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HT32 you can contact the distributor directly for product support, shipping queries etc.

Is the HT32 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HT32 have stock available?

Authorised distributors including Jameco Electronics and Newark Electronics have stock available or on a lead time for HT32.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HT32 often in real-time on the comparison pages.

What if I can't find stock of HT32?

You can fill out our help required form which you can use to request a quote for HT32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay