Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
LED Color | Blue |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | SMD |
Bulb Size | 3mm |
Forward Current If | 25mA |
Luminous Intensity | 10mcd |
Forward Voltage | 4V |
Viewing Angle | 40° |
Height | 7.5mm |
Width | 4.3mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HT3-BLU?
Additional datasheets, footprints and schematics for HT3-BLU are listed on our Part Details page. You can also find images and similar parts to HT3-BLU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT3-BLU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT3-BLU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT3-BLU fall under?
The HT3-BLU is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to HT3-BLU when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT3-BLU you can contact the distributor directly for product support, shipping queries etc.
Is the HT3-BLU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HT3-BLU have stock available?
There is no stock from authorised distributors for HT3-BLU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT3-BLU often in real-time on the comparison pages.
What if I can't find stock of HT3-BLU?
You can fill out our help required form which you can use to request a quote for HT3-BLU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.