Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Part Prefix | PIC10 |
---|---|
Architecture | 8 |
Program Memory Type | Flash |
Secure Bootloader (CodeGuard™ Security) | None |
Power On Reset (POR) | Yes |
Watch Dog Timers (WDT) | Yes |
Windowed Watch Dog Timer (WWDT) | Yes |
Number of USB Modules | 1 |
Ethernet | None |
Wireless Technology | None |
Crypto Engine | None |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a HT12-100SBS/12SA49?
Additional datasheets, footprints and schematics for HT12-100SBS/12SA49 are listed on our Part Details page. You can also find images and similar parts to HT12-100SBS/12SA49 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT12-100SBS/12SA49 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT12-100SBS/12SA49 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT12-100SBS/12SA49 fall under?
The HT12-100SBS/12SA49 is listed under HT12-100SBS.
Can I view similar or alternative parts?
You can view similar parts to HT12-100SBS/12SA49 when available in the HT12-100SBS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT12-100SBS/12SA49 you can contact the distributor directly for product support, shipping queries etc.
Is the HT12-100SBS/12SA49 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT12-100SBS/12SA49 have stock available?
There is no stock from authorised distributors for HT12-100SBS/12SA49.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT12-100SBS/12SA49 often in real-time on the comparison pages.
What if I can't find stock of HT12-100SBS/12SA49?
You can fill out our help required form which you can use to request a quote for HT12-100SBS/12SA49 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.