Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 166mm |
---|---|
Cutting Capacity Max | 30mm |
For Use With | Flat Cables |
Blade Edge | - |
Product Range | - |
Copper Wire Cutting Capacity | 30mm |
Hard Wire Cutting Capacity | 3mm |
Length | 166mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Overall Length | 168mm |
---|---|
Cutting Capacity Max | 30mm |
For Use With | 30mm Ribbon Cables |
RoHS Compliant | Yes |
Cable Cutter, 30Mm Ribbon, 168Mm | Newark Electronics |
CUTTER, CABLE, RIBBON | element14 |
Where can I find additional details, specifications and documents for a HT-502C?
Additional datasheets, footprints and schematics for HT-502C are listed on our Part Details page. You can also find images and similar parts to HT-502C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT-502C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT-502C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT-502C fall under?
The HT-502C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to HT-502C when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT-502C you can contact the distributor directly for product support, shipping queries etc.
Is the HT-502C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT-502C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HT-502C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT-502C often in real-time on the comparison pages.
What if I can't find stock of HT-502C?
You can fill out our help required form which you can use to request a quote for HT-502C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.