Status: | Unknown |
---|---|
Series: | HSTT Series |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2 | 1, 4.8MM, CLEAR |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.187" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
Product Range | HSTT Series |
RoHS Compliant | Yes |
Tubing, Heat-Shrink | Carlton-Bates |
HEAT SHRINK TUBING, 2: 1, CLEAR, 4.8MM | Farnell |
Heat-Shrink Tubing, 2:1, 4.8Mm, Clear | Newark Electronics |
Heat Shrink Tubing & Sleeves H/S Thin .19 Dia Clear | Sager |
Where can I find additional details, specifications and documents for a HSTT19-QC?
Additional datasheets, footprints and schematics for HSTT19-QC are listed on our Part Details page. You can also find images and similar parts to HSTT19-QC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSTT19-QC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSTT19-QC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSTT19-QC fall under?
The HSTT19-QC is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to HSTT19-QC when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSTT19-QC you can contact the distributor directly for product support, shipping queries etc.
Is the HSTT19-QC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HSTT19-QC have stock available?
Authorised distributors including Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for HSTT19-QC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSTT19-QC often in real-time on the comparison pages.
What if I can't find stock of HSTT19-QC?
You can fill out our help required form which you can use to request a quote for HSTT19-QC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.