HSP051-2W3Y ESD Protection by STMicroelectronics

Automotive 2-line ESD protection for high speed lines

Status: Active
Series: HSP051-2W3Y
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HSP051-2W3Y is an ESD array designed for high-speed differential lines protection. The ultralow capacitance variation ensures negligible influence on signal-skew.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AEC-Q101 qualified
Flow-through routing to keep signal integrity
Ultra large bandwidth: 3 GHz
Ultra low capacitance: 0.7 pF
Extended operating junction temperature range: -40 °C to 150 °C
RoHS compliant
Complies with ISO 10605 - C = 150 pF, R = 330 Ω exceeds level 4 ±12 kV (contact discharge) ±15 kV (air discharge)
±12 kV (contact discharge)
±15 kV (air discharge)
Complies with ISO 10605 - C = 330 pF, R = 330 Ω ±8 kV (contact discharge) ±12 kV (air discharge)
±8 kV (contact discharge)
±12 kV (air discharge)

Resources







Alternative Descriptions

TVS Diode, Unidirectional, 18 V, SOT-323, 3 Pin | EBV Elektronik
Esd Diode, Aec-Q101, 20W, 5V, Sot-323 | Newark Electronics
HSP Series SOT323-3L 5 V 2-line ESD Protection Automotive Grade | Future Electronics
ESD DIODE, AEC-Q101, 20W, 5V, SOT-323 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSP051-2W3Y?

Additional datasheets, footprints and schematics for HSP051-2W3Y are listed on our Part Details page. You can also find images and similar parts to HSP051-2W3Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSP051-2W3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP051-2W3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSP051-2W3Y fall under?

The HSP051-2W3Y is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.

Can I view similar or alternative parts?

You can view similar parts to HSP051-2W3Y when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSP051-2W3Y you can contact the distributor directly for product support, shipping queries etc.

Is the HSP051-2W3Y RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HSP051-2W3Y have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for HSP051-2W3Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSP051-2W3Y often in real-time on the comparison pages.

What if I can't find stock of HSP051-2W3Y?

You can fill out our help required form which you can use to request a quote for HSP051-2W3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay