Status: | Active |
---|---|
Series: | HSP051-4M10 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
15,590
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
12,000
in stock
|
Buy Now | |
element14
from US$0.20
|
10,340
in stock
|
Buy Now | |
Farnell
from US$0.19
|
10,340
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Flow-through routing to keep signal integrity |
Ultralarge bandwidth: 10 GHz |
Ultralow capacitance: 0.2 pF (I/O to I/O) 0.35 pF (I/O to GND) |
0.2 pF (I/O to I/O) |
0.35 pF (I/O to GND) |
Very Low dynamic resistance: 0.48 Ω |
100 Ω differential impedance |
Low leakage current: 100 nA at 25 °C |
Extended operating junction temperature range: -40 °C to 150 °C |
Thin package: 0.5 mm max. |
RoHS compliant |
High ESD protection level |
High integration |
Suitable for high density boards |
Complies with following standards: MIL-STD 883G Method 3015-7 Class 3B: – 8 kV IEC 61000-4-2 level 4: 8 kV (contact discharge), 15 kV (air discharge) |
MIL-STD 883G Method 3015-7 Class 3B: – 8 kV |
IEC 61000-4-2 level 4: 8 kV (contact discharge), 15 kV (air discharge) |
Product Specifications |
---|
DS9805 4-line ESD protection for high speed lines |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Diode, Esd Protection, 5.8V, Uqfn | Newark Electronics |
HSP051 Series Surface Mount Uni-Directional ESD Protection Diode - UQFN-10 | Future Electronics |
DIODE, ESD PROTECTION, 3.6V, QFN-10 | element14 |
ST HSP051-4M10 | RS |
ESD Suppressor Diode Arrays Uni-Dir 15kV@Air Gap/8kV@Contact Disc 10-Pin UQFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a HSP051-4M10?
Additional datasheets, footprints and schematics for HSP051-4M10 are listed on our Part Details page. You can also find images and similar parts to HSP051-4M10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSP051-4M10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSP051-4M10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSP051-4M10 fall under?
The HSP051-4M10 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to HSP051-4M10 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSP051-4M10 you can contact the distributor directly for product support, shipping queries etc.
Is the HSP051-4M10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HSP051-4M10 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for HSP051-4M10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSP051-4M10 often in real-time on the comparison pages.
What if I can't find stock of HSP051-4M10?
You can fill out our help required form which you can use to request a quote for HSP051-4M10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.