Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermal Resistance | 1.41°C/W |
---|---|
External Height - Metric | 18.54mm |
External Width - Metric | 47.5mm |
External Length - Metric | 47.5mm |
Flow Rate Max | 5.9cu.ft/min |
Noise Rating | 29dBA |
RoHS Compliant | Yes |
Heat Sink Fan, 1.41Deg C/W, 5.9Cfm | Newark Electronics |
Where can I find additional details, specifications and documents for a HSF-48-19-Y-F?
Additional datasheets, footprints and schematics for HSF-48-19-Y-F are listed on our Part Details page. You can also find images and similar parts to HSF-48-19-Y-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSF-48-19-Y-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSF-48-19-Y-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSF-48-19-Y-F fall under?
The HSF-48-19-Y-F is listed under Cooling & Thermal Management > Heat Sinks > Fan Cooled Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to HSF-48-19-Y-F when available in the Fan Cooled Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSF-48-19-Y-F you can contact the distributor directly for product support, shipping queries etc.
Is the HSF-48-19-Y-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HSF-48-19-Y-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HSF-48-19-Y-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSF-48-19-Y-F often in real-time on the comparison pages.
What if I can't find stock of HSF-48-19-Y-F?
You can fill out our help required form which you can use to request a quote for HSF-48-19-Y-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.