Status: | Unknown |
---|---|
Series: | HSEC8-DV Series |
RoHS: | Unknown |
Product Range | HSEC8-DV Series |
---|---|
No. of Contacts | 40Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 0.8mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Card Edge |
Standard Card Edge Connectors 0.80 mm High-Speed Power/Signal Combo Edge Card Connector | Sager |
Card Edge Conn, Dual Side, 40Pos, Smd | Newark Electronics |
Connector PCB card edge 0.8mm 20+20way | RS |
CARD EDGE CONN, DUAL SIDE, 40POS, SMD | Farnell |
Where can I find additional details, specifications and documents for a HSEC8-120-01-L-DV-A?
Additional datasheets, footprints and schematics for HSEC8-120-01-L-DV-A are listed on our Part Details page. You can also find images and similar parts to HSEC8-120-01-L-DV-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSEC8-120-01-L-DV-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSEC8-120-01-L-DV-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSEC8-120-01-L-DV-A fall under?
The HSEC8-120-01-L-DV-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to HSEC8-120-01-L-DV-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSEC8-120-01-L-DV-A you can contact the distributor directly for product support, shipping queries etc.
Is the HSEC8-120-01-L-DV-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSEC8-120-01-L-DV-A have stock available?
Authorised distributors including Sager, Newark Electronics, RS, element14 and Toby Electronics have stock available or on a lead time for HSEC8-120-01-L-DV-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSEC8-120-01-L-DV-A often in real-time on the comparison pages.
What if I can't find stock of HSEC8-120-01-L-DV-A?
You can fill out our help required form which you can use to request a quote for HSEC8-120-01-L-DV-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.