Status: | Unknown |
---|---|
Series: | HSEC8-DV Series |
RoHS: | Unknown |
Prices starting from US$1.34
Product Range | HSEC8-DV Series |
---|---|
No. of Contacts | 26Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 0.8mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Card Edge |
Standard Card Edge Connectors 0.80 mm High-Speed Power/Signal Combo Edge Card Connector | Sager |
0.80 mm Edge Rate® High-Speed Edge Card | RS |
Card Edge Conn, Dual, 26Pos, Solder | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 26POS, SMD | element14 |
Card Edge Connector, Dual Side, 1.57 mm, 26 Contacts, Surface Mount, Straight, Solder | Avnet Asia |
Where can I find additional details, specifications and documents for a HSEC8-113-01-S-DV-A-K-TR?
Additional datasheets, footprints and schematics for HSEC8-113-01-S-DV-A-K-TR are listed on our Part Details page. You can also find images and similar parts to HSEC8-113-01-S-DV-A-K-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSEC8-113-01-S-DV-A-K-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSEC8-113-01-S-DV-A-K-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSEC8-113-01-S-DV-A-K-TR fall under?
The HSEC8-113-01-S-DV-A-K-TR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to HSEC8-113-01-S-DV-A-K-TR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSEC8-113-01-S-DV-A-K-TR you can contact the distributor directly for product support, shipping queries etc.
Is the HSEC8-113-01-S-DV-A-K-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSEC8-113-01-S-DV-A-K-TR have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HSEC8-113-01-S-DV-A-K-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSEC8-113-01-S-DV-A-K-TR often in real-time on the comparison pages.
What if I can't find stock of HSEC8-113-01-S-DV-A-K-TR?
You can fill out our help required form which you can use to request a quote for HSEC8-113-01-S-DV-A-K-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.