Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT SHRINK END CAP, 2.5 | 1, 20.1MM, BLK |
---|---|
Boot Configuration | End Cap |
I.D. Supplied - Imperial | 0.79" |
I.D. Supplied - Metric | 20.1mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.17" |
Total Length - Metric | 55mm |
RoHS Compliant | Yes |
Heat Shrink End Cap, 600V, 3-1 Shrink Ratio, Heavy Wall, 4, - 36586 AWG, 0.79 in. x 2.1 in. | Carlton-Bates |
Heat Shrink End Cap, 2.5:1, 20.1Mm, Blk | Newark Electronics |
HEAT SHRINK END CAP | Avnet America |
Heat shrink end cap, .8". expanded I.D., adhesive lined black | Panduit HSEC0.8-X | RS Americas |
Heat Shrink Cable Boots & End Caps H/S Thick Adhesive End Cap, .8 | Sager |
HEAT SHRINK END CAP, 2.5: 1, 20.1MM, PO | Farnell |
Where can I find additional details, specifications and documents for a HSEC0.8-X?
Additional datasheets, footprints and schematics for HSEC0.8-X are listed on our Part Details page. You can also find images and similar parts to HSEC0.8-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSEC0.8-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSEC0.8-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSEC0.8-X fall under?
The HSEC0.8-X is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to HSEC0.8-X when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSEC0.8-X you can contact the distributor directly for product support, shipping queries etc.
Is the HSEC0.8-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HSEC0.8-X have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for HSEC0.8-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSEC0.8-X often in real-time on the comparison pages.
What if I can't find stock of HSEC0.8-X?
You can fill out our help required form which you can use to request a quote for HSEC0.8-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.