Status: | Unknown |
---|---|
Series: | P-touch Hse Series |
RoHS: | Unknown |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | Blank (No Legend) |
Marker Material | - |
Marker Colour | White |
Marker Dimensions | 17.7mm x 1.5m |
I.D. Max | 10.6mm |
I.D. Min | 5.4mm |
Shrink Ratio | 2 |
Product Range | P-touch Hse Series |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrink Tube 17.7Mm Hse-241 Rohs Compliant: Yes |Brother HSE-241 | Newark Electronics |
HEAT-SHRINK MARKER, 17.7MM X 1.5M, WHITE | element14 |
HEAT SHRINK TUBE 17.7MM HSE-241 | Farnell |
Where can I find additional details, specifications and documents for a HSE241?
Additional datasheets, footprints and schematics for HSE241 are listed on our Part Details page. You can also find images and similar parts to HSE241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSE241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSE241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSE241 fall under?
The HSE241 is listed under Brother Parts.
Can I view similar or alternative parts?
You can view similar parts to HSE241 when available in the Brother Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSE241 you can contact the distributor directly for product support, shipping queries etc.
Is the HSE241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSE241 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HSE241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSE241 often in real-time on the comparison pages.
What if I can't find stock of HSE241?
You can fill out our help required form which you can use to request a quote for HSE241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.