Status: | Unknown |
---|---|
Series: | HSDL - 9100 |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
7,080
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
2,448
in stock
|
Buy Now | |
element14
from US$1.59
|
2,448
in stock
|
Buy Now | |
Farnell
from US$1.50
|
2,448
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
70
in stock
|
Buy Now | |
EBV Elektronik
-
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now |
Sensing Range Max | 60mm |
---|---|
Sensing Method | Through Beam |
Sensor Output | Analogue |
Product Range | HSDL - 9100 |
Connection Method | PCB |
Supply Voltage DC Min | 1V |
Supply Voltage DC Max | 1.3V |
SVHC | No SVHC (12-Jan-2017) |
HSDL-9100-021 opto switch, smt | RS |
Sensor, Proximity, Analogue Output | Newark Electronics |
SENSOR, PROXIMITY, ANALOGUE OUTPUT | element14 |
Proximity Sensor Optical Photodiode 5mm 4-Pin SMD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a HSDL-9100-021?
Additional datasheets, footprints and schematics for HSDL-9100-021 are listed on our Part Details page. You can also find images and similar parts to HSDL-9100-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSDL-9100-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSDL-9100-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSDL-9100-021 fall under?
The HSDL-9100-021 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HSDL-9100-021 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSDL-9100-021 you can contact the distributor directly for product support, shipping queries etc.
Is the HSDL-9100-021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSDL-9100-021 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for HSDL-9100-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSDL-9100-021 often in real-time on the comparison pages.
What if I can't find stock of HSDL-9100-021?
You can fill out our help required form which you can use to request a quote for HSDL-9100-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.