HSC150R47J TE Connectivity Parts by TE Connectivity

RES WIREWOUND 0R47 150W SOLDER

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.26

Distributor Stock
Logo for Farnell
Farnell
from US$12.58
No stock
Buy Now
Logo for TE Store
TE Store
from US$28.36
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.23
-
Buy Now
Logo for element14
element14
from US$13.20
-
Buy Now

Specifications

Resistance 0.47ohm
Product Range HS Series
Power Rating 150W
Resistance Tolerance ± 5%
Voltage Rating 2.5kV
Resistor Element Type Wirewound
Temperature Coefficient ± 50ppm/°C

Alternative Descriptions

HSC150 R47 5% Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in 0.47 Ω Wire Wound Power Resistor 26 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSC150R47J | Internal Number: 2-1630012-5 | TE Connectivity | TE Store
Res, Wirewound, 0R47, 150W, Solder | Newark Electronics
ALUM Housed Solder Lug Wire Wound Pmnt Resistor,470mOhm +/-5% 150W | TE Connectivity HSC150R47J | RS Americas
RESISTOR, 150W, 0R47, 5% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSC150R47J?

Additional datasheets, footprints and schematics for HSC150R47J are listed on our Part Details page. You can also find images and similar parts to HSC150R47J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSC150R47J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC150R47J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSC150R47J fall under?

The HSC150R47J is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to HSC150R47J when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSC150R47J you can contact the distributor directly for product support, shipping queries etc.

Is the HSC150R47J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSC150R47J have stock available?

Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HSC150R47J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSC150R47J often in real-time on the comparison pages.

What if I can't find stock of HSC150R47J?

You can fill out our help required form which you can use to request a quote for HSC150R47J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay