HSB-28 GARDNER BENDER Parts by Gardner Bender

BUTT SPLICE KIT 600V 8AWG-2AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.60

Distributor Stock
Logo for Farnell
Farnell
from US$10.60
No stock
Buy Now
Logo for element14
element14
from US$11.64
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Kit Type Terminals & Splices
Kit Contents 0.75" Dia Heat Shrink Tube & 0.5" Dia Brass Butt Splice
Product Range -

Alternative Descriptions

BUTT SPLICE KIT, 600V, 8AWG-2AWG | element14
Butt Splice Kit, 600V, 8Awg-2Awg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSB-28?

Additional datasheets, footprints and schematics for HSB-28 are listed on our Part Details page. You can also find images and similar parts to HSB-28 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSB-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSB-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSB-28 fall under?

The HSB-28 is listed under GARDNER BENDER Parts.

Can I view similar or alternative parts?

You can view similar parts to HSB-28 when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSB-28 you can contact the distributor directly for product support, shipping queries etc.

Is the HSB-28 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSB-28 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HSB-28.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSB-28 often in real-time on the comparison pages.

What if I can't find stock of HSB-28?

You can fill out our help required form which you can use to request a quote for HSB-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay