Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.66
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
81
in stock
|
Buy Now | |
element14
from US$2.93
|
81
in stock
|
Buy Now | |
Farnell
from US$2.59
|
81
in stock
|
Buy Now | |
TE Store
from US$6.32
|
45
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$13.33
|
-
|
Buy Now |
Resistance | 33kohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Aluminium housed resistor 50W 33K 5% | RS |
Resistor, Wirewound, 33K, 5%, 50W | Newark Electronics |
RESISTOR, WIREWOUND, 33K, 5%, 50W | element14 |
HSA50 33K 5% Resistance Value: 33K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 33K Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5033KJ | Internal Number: 2-1630186-4 | TE Connectivity | TE Store |
Res Wirewound 33K Ohm 5% 50W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Resistor,33kOhm +/-5% 50W | TE Connectivity HSA5033KJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA5033KJ?
Additional datasheets, footprints and schematics for HSA5033KJ are listed on our Part Details page. You can also find images and similar parts to HSA5033KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5033KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5033KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5033KJ fall under?
The HSA5033KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5033KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5033KJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5033KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5033KJ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for HSA5033KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5033KJ often in real-time on the comparison pages.
What if I can't find stock of HSA5033KJ?
You can fill out our help required form which you can use to request a quote for HSA5033KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.