Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.02
|
10
in stock
|
Buy Now | |
CoreStaff
from US$8.83
|
50
in stock
|
Buy Now | |
RS Americas
from US$7.10
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.09
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$7.06
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.32
|
1
in stock
|
Buy Now | |
element14
from US$7.68
|
1
in stock
|
Buy Now | |
Farnell
from US$8.33
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$9.17
|
-
|
Buy Now | |
Sager
from US$8.06
|
-
|
Buy Now |
For Use With | Idec HS6B Series Interlock Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
Hinged key actuator for Safety switch | IDEC Corporation HS9Z-A65 | RS Americas |
Flexible key | Transfer Multisort Elektronik |
Actuator (HS6 series), adjustable (verti | RS |
Actuator, Safety Sw, Adjustable, Ip67 | Newark Electronics |
ACTUATOR, SAFETY SW, ADJUSTABLE, IP67 | element14 |
Standard Actuator Actuator Key Switch HS6E Subminiature Series | Carlton-Bates |
Switch Actuators Actuator Key Adjustable Type | Sager |
Where can I find additional details, specifications and documents for a HS9Z-A65?
Additional datasheets, footprints and schematics for HS9Z-A65 are listed on our Part Details page. You can also find images and similar parts to HS9Z-A65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS9Z-A65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS9Z-A65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS9Z-A65 fall under?
The HS9Z-A65 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS9Z-A65 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS9Z-A65 you can contact the distributor directly for product support, shipping queries etc.
Is the HS9Z-A65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS9Z-A65 have stock available?
Authorised distributors including CoreStaff, RS Americas, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for HS9Z-A65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS9Z-A65 often in real-time on the comparison pages.
What if I can't find stock of HS9Z-A65?
You can fill out our help required form which you can use to request a quote for HS9Z-A65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.