Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.56
|
19
in stock
|
Buy Now | |
Distrelec
from US$16.14
|
294
in stock
|
Buy Now | |
Sager
from US$7.43
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$7.89
|
48
in stock
|
Buy Now | |
RS Americas
from US$7.59
|
43
in stock
|
Buy Now | |
element14
from US$9.69
|
15
in stock
|
Buy Now | |
Farnell
from US$13.51
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.49
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$9.17
|
-
|
Buy Now |
For Use With | Idec HS5B Series Interlock Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
IDEC Vertical/Horizontal Angle Adjustable Actuator - HS5 Series Miniature Interlock Switch | Distrelec |
Switch Actuators Actuator Key Adjustable Type | Sager |
Flexible Switch Key | Newark Electronics |
Accessory, Key for Horizontal/Vertical Operation (for Hinged doors), HS9Z Series | IDEC Corporation HS9Z-A55 | RS Americas |
Actuator (HS5 series), Angle adjustable | RS |
ACTUATOR, SAFETY SW, ANGLE ADJUSTABLE | element14 |
Flexible key | Transfer Multisort Elektronik |
Standard Actuator Actuator Key Switch HS5D Miniature Series | Carlton-Bates |
Where can I find additional details, specifications and documents for a HS9Z-A55?
Additional datasheets, footprints and schematics for HS9Z-A55 are listed on our Part Details page. You can also find images and similar parts to HS9Z-A55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS9Z-A55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS9Z-A55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS9Z-A55 fall under?
The HS9Z-A55 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS9Z-A55 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS9Z-A55 you can contact the distributor directly for product support, shipping queries etc.
Is the HS9Z-A55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS9Z-A55 have stock available?
Authorised distributors including Distrelec, Sager, Newark Electronics, RS Americas and RS have stock available or on a lead time for HS9Z-A55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS9Z-A55 often in real-time on the comparison pages.
What if I can't find stock of HS9Z-A55?
You can fill out our help required form which you can use to request a quote for HS9Z-A55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.