Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.03
|
20
in stock
|
Buy Now | |
RS Americas
from US$9.41
|
105
in stock
|
Buy Now | |
CoreStaff
from US$3.74
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$9.79
|
34
in stock
|
Buy Now | |
element14
from US$9.03
|
34
in stock
|
Buy Now | |
Farnell
from US$10.76
|
34
in stock
|
Buy Now | |
Distrelec
from US$9.69
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$4.45
|
6
in stock
|
Buy Now | |
Sager
from US$10.36
|
-
|
Buy Now |
For Use With | Idec HS5D Series Interlock Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
Idec Actuator, For Use With HS5D & HS5E Safety Switch, HS9Z Series | IDEC Corporation HS9Z-A52A | RS Americas |
Actuator Key, Right Angle | Newark Electronics |
ACTUATOR KEY, RIGHT ANGLE | element14 |
Actuator (HS5 series), Right-angle with | RS |
IDEC Right-Angle Actuator with Rubber Bushings - HS5 Series Miniature Interlock Switch | Distrelec |
Switch Actuators Actuator Key Right Angle Type | Sager |
Where can I find additional details, specifications and documents for a HS9Z-A52A?
Additional datasheets, footprints and schematics for HS9Z-A52A are listed on our Part Details page. You can also find images and similar parts to HS9Z-A52A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS9Z-A52A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS9Z-A52A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS9Z-A52A fall under?
The HS9Z-A52A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS9Z-A52A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS9Z-A52A you can contact the distributor directly for product support, shipping queries etc.
Is the HS9Z-A52A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS9Z-A52A have stock available?
Authorised distributors including RS Americas, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for HS9Z-A52A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS9Z-A52A often in real-time on the comparison pages.
What if I can't find stock of HS9Z-A52A?
You can fill out our help required form which you can use to request a quote for HS9Z-A52A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.