Status: | Unknown |
---|---|
Series: | HS9Z Series |
RoHS: | Compliant |
Prices starting from US$15.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.29
|
7
in stock
|
Buy Now | |
Distrelec
from US$20.95
|
11
in stock
|
Buy Now | |
RS Americas
from US$18.10
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.26
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$16.64
|
-
|
Buy Now | |
element14
from US$18.89
|
-
|
Buy Now | |
Sager
from US$17.24
|
-
|
Buy Now | |
Farnell
from US$17.95
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | IDEC HS1L Series Safety Interlock Switches |
---|---|
IP / NEMA Rating | IP67 |
Product Range | HS9Z Series |
SVHC | No SVHC (15-Jan-2019) |
IP Rating | IP67 |
RoHS Compliant | Yes |
IDEC Angle Adjustable Actuator | Distrelec |
Actuator Key Adjustable Type | IDEC Corporation HS9Z-A3S | RS Americas |
Actuator (HS1 series), Angle adjustable | RS |
Flexible key | Transfer Multisort Elektronik |
Actuator, Safety Sw, Angle Adjustable | Newark Electronics |
Switch Hardware Actuator Key Adjustable Type | Sager |
Switch Hardware and Accessorie | Relay Specialties |
Where can I find additional details, specifications and documents for a HS9Z-A3S?
Additional datasheets, footprints and schematics for HS9Z-A3S are listed on our Part Details page. You can also find images and similar parts to HS9Z-A3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS9Z-A3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS9Z-A3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS9Z-A3S fall under?
The HS9Z-A3S is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to HS9Z-A3S when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS9Z-A3S you can contact the distributor directly for product support, shipping queries etc.
Is the HS9Z-A3S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS9Z-A3S have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for HS9Z-A3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS9Z-A3S often in real-time on the comparison pages.
What if I can't find stock of HS9Z-A3S?
You can fill out our help required form which you can use to request a quote for HS9Z-A3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.