Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.03
|
35
in stock
|
Buy Now | |
Distrelec
from US$10.92
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
43
in stock
|
Buy Now | |
element14
from US$11.83
|
43
in stock
|
Buy Now | |
Farnell
from US$12.39
|
43
in stock
|
Buy Now | |
RS Americas
from US$10.03
|
32
in stock
|
Buy Now | |
Carlton-Bates
from US$11.78
|
-
|
Buy Now | |
Sager
from US$10.36
|
-
|
Buy Now |
For Use With | Idec HS5D Series Interlock Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
IDEC Straight Actuator with Rubber Bushings - HS5 Series Miniature Interlock Switch | Distrelec |
Flat Actuator | Newark Electronics |
FLAT ACTUATOR | element14 |
Actuator (HS5 series), Straight with Rub | RS |
Idec Actuator, For Use With HS5D & HS5E Safety Switch | IDEC Corporation HS9Z-A51A | RS Americas |
Standard Actuator Straight Tongue HS5D Miniature Series | Carlton-Bates |
Switch Hardware Actuator Key Straight Type | Sager |
Where can I find additional details, specifications and documents for a HS9Z-A51A?
Additional datasheets, footprints and schematics for HS9Z-A51A are listed on our Part Details page. You can also find images and similar parts to HS9Z-A51A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS9Z-A51A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS9Z-A51A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS9Z-A51A fall under?
The HS9Z-A51A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS9Z-A51A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS9Z-A51A you can contact the distributor directly for product support, shipping queries etc.
Is the HS9Z-A51A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS9Z-A51A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HS9Z-A51A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS9Z-A51A often in real-time on the comparison pages.
What if I can't find stock of HS9Z-A51A?
You can fill out our help required form which you can use to request a quote for HS9Z-A51A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.