Status: | Unknown |
---|---|
Series: | HS6B Series |
RoHS: | Unknown |
Product Range | HS6B Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 2.5A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2.5A |
SVHC | No SVHC (15-Jan-2019) |
Safety Interlock Switch, 1 NO + 2 NC con | RS |
Safety Sw, Dpst-Nc, Spst-No, 2.5A, 250V | Newark Electronics |
SAFETY SW, DPST-NC, SPST-NO, 2.5A, 250V | element14 |
Interlock Switches Safety Interlock Switch 2NC1NO | Sager |
Where can I find additional details, specifications and documents for a HS6B-12B05?
Additional datasheets, footprints and schematics for HS6B-12B05 are listed on our Part Details page. You can also find images and similar parts to HS6B-12B05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS6B-12B05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS6B-12B05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS6B-12B05 fall under?
The HS6B-12B05 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS6B-12B05 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS6B-12B05 you can contact the distributor directly for product support, shipping queries etc.
Is the HS6B-12B05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS6B-12B05 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for HS6B-12B05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS6B-12B05 often in real-time on the comparison pages.
What if I can't find stock of HS6B-12B05?
You can fill out our help required form which you can use to request a quote for HS6B-12B05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.