Status: | Unknown |
---|---|
Series: | HS5D Series |
RoHS: | Unknown |
Product Range | HS5D Series |
---|---|
Contact Configuration | 3PST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 10A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 8A |
SVHC | No SVHC (15-Jan-2019) |
Safety Interlock Switch (3 x NC contacts | RS |
Safety Switch Plastic Head 3Nc Rohs Compliant: Yes |Idec HS5D-03RNM | Newark Electronics |
SAFETY SW, 3PST-NC, 10A, 250VAC, SCREW | element14 |
Interlock Switches Safety Switch Plastic Head 3NC | Sager |
Where can I find additional details, specifications and documents for a HS5D-03RNM?
Additional datasheets, footprints and schematics for HS5D-03RNM are listed on our Part Details page. You can also find images and similar parts to HS5D-03RNM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS5D-03RNM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5D-03RNM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS5D-03RNM fall under?
The HS5D-03RNM is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS5D-03RNM when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS5D-03RNM you can contact the distributor directly for product support, shipping queries etc.
Is the HS5D-03RNM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS5D-03RNM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for HS5D-03RNM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS5D-03RNM often in real-time on the comparison pages.
What if I can't find stock of HS5D-03RNM?
You can fill out our help required form which you can use to request a quote for HS5D-03RNM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.