Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.354" |
I.D. Supplied - Metric | 9mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.118" |
I.D. Recovered Max - Metric | 3mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | HS Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 120°C |
Shrink Ratio:3:1 | Newark Electronics |
Where can I find additional details, specifications and documents for a HS514-5M?
Additional datasheets, footprints and schematics for HS514-5M are listed on our Part Details page. You can also find images and similar parts to HS514-5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS514-5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS514-5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS514-5M fall under?
The HS514-5M is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS514-5M when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS514-5M you can contact the distributor directly for product support, shipping queries etc.
Is the HS514-5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS514-5M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HS514-5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS514-5M often in real-time on the comparison pages.
What if I can't find stock of HS514-5M?
You can fill out our help required form which you can use to request a quote for HS514-5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.