Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$80.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$106.27
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$88.79
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$101.00
|
10
in stock
|
Buy Now | |
RS Americas
from US$103.89
|
-
|
Buy Now | |
TTI Europe
from US$79.55
|
-
|
Buy Now | |
Sager
from US$88.45
|
-
|
Buy Now |
Ssr-Industrial Mt. 10A/660V Dc Input Zc Ssr Mt.ed |Sensata/crydom HS501DR-HD6025 | Newark Electronics |
SSR Relay/Heat Sink Assembly | Rapid Electronics |
SSR w/ Heatsink DIN Mount 660Vac/10A | RS |
Heatsink/SSR Assembly | RS Americas |
SSR /HEAT SK ASSEMBLY | TTI Europe |
Solid State Relays - Industrial Mount 10A/660V DC Input ZC SSR Mounted Heatsink | Sager |
Where can I find additional details, specifications and documents for a HS501DR-HD6025?
Additional datasheets, footprints and schematics for HS501DR-HD6025 are listed on our Part Details page. You can also find images and similar parts to HS501DR-HD6025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS501DR-HD6025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS501DR-HD6025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS501DR-HD6025 fall under?
The HS501DR-HD6025 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HS501DR-HD6025 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS501DR-HD6025 you can contact the distributor directly for product support, shipping queries etc.
Is the HS501DR-HD6025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS501DR-HD6025 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for HS501DR-HD6025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS501DR-HD6025 often in real-time on the comparison pages.
What if I can't find stock of HS501DR-HD6025?
You can fill out our help required form which you can use to request a quote for HS501DR-HD6025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.