Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$114.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$145.35
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$127.28
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$149.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$146.40
|
-
|
Buy Now | |
TTI Europe
from US$114.15
|
-
|
Buy Now | |
Sager
from US$124.64
|
-
|
Buy Now |
Ssr-Industrial Mt. Ssr Relay/Heat Sink Assembly |Sensata/crydom HS501DR-84137120 | Newark Electronics |
SSR Relay/Heat Sink Assembly | Rapid Electronics |
SSR w/ Heatsink DIN Mount 480Vac/40A | RS |
Solid State Relay Screw DIN Rail, Panel Mount, 40 A rms, 32 V dc | Sensata - Crydom HS501DR-84137120 | RS Americas |
SSR /HEAT SK ASSEMBLY | TTI Europe |
Solid State Relays - Industrial Mount SSR / HEAT SINK ASSEMBLY | Sager |
Where can I find additional details, specifications and documents for a HS501DR-84137120?
Additional datasheets, footprints and schematics for HS501DR-84137120 are listed on our Part Details page. You can also find images and similar parts to HS501DR-84137120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS501DR-84137120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS501DR-84137120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS501DR-84137120 fall under?
The HS501DR-84137120 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HS501DR-84137120 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS501DR-84137120 you can contact the distributor directly for product support, shipping queries etc.
Is the HS501DR-84137120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS501DR-84137120 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for HS501DR-84137120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS501DR-84137120 often in real-time on the comparison pages.
What if I can't find stock of HS501DR-84137120?
You can fill out our help required form which you can use to request a quote for HS501DR-84137120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.