Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$18.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.62
|
75
in stock
|
Buy Now | |
RS Americas
from US$22.43
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$23.69
|
75
in stock
|
Buy Now | |
element14
from US$19.77
|
75
in stock
|
Buy Now | |
Farnell
from US$18.83
|
75
in stock
|
Buy Now | |
Sager
from US$18.19
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$26.78
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$30.40
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$22.36
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.36
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.35
|
1
in stock
|
Buy Now | |
TTI Europe
from US$18.81
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS Series |
---|---|
Thermal Resistance | 5°C/W |
Heat Sink Mounting | DIN Rail |
External Length | 80mm |
External Height | 15.3mm |
External Width | 44.5mm |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Heat Sink |
Depth | 80mm |
Length | 80mm |
Width | 44.5mm |
Din Rail, Solid State, Relay, Heatsink for 1 x single or dual SSR, HS501 Series | Sensata - Crydom HS501DR | RS Americas |
Heatsink for SSR DIN Mount 5.0 deg | RS |
Heat Sink, 5 C/W Rohs Compliant: Yes |Sensata/crydom HS501DR | Newark Electronics |
HEATSINK, DIN MOUNT, 5DEG C/W | element14 |
Relay Sockets & Hardware 5.0 C/W DIN RM Heat Sink - 1 SSR | Sager |
DIN Rail Mount Adaptor 45mm 5.0 C/W 1 SSR | Rapid Electronics |
| Heilind Electronics |
Relays accessories: socket | Transfer Multisort Elektronik |
D RAIL MOUNT ADAPTOR 45MM 5.0 | TTI Europe |
Heat Sink | Relay Specialties |
Where can I find additional details, specifications and documents for a HS501DR?
Additional datasheets, footprints and schematics for HS501DR are listed on our Part Details page. You can also find images and similar parts to HS501DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS501DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS501DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS501DR fall under?
The HS501DR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS501DR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS501DR you can contact the distributor directly for product support, shipping queries etc.
Is the HS501DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS501DR have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HS501DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS501DR often in real-time on the comparison pages.
What if I can't find stock of HS501DR?
You can fill out our help required form which you can use to request a quote for HS501DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.