Status: | Unknown |
---|---|
Series: | HS301 Ser, HS301 Series |
RoHS: | Unknown |
Prices starting from US$23.96
Product Range | HS301 Ser, HS301 Series |
---|---|
Thermal Resistance | 3°C/W |
Heat Sink Mounting | Panel |
External Length | 81mm |
External Height | 40mm |
External Width | 45mm |
Accessory Type | Heat Sink |
Depth | 81mm |
Heat Sink Material | Aluminium |
Heatsink, Panel Mount, 3.0C/W, - 1 SSR | Sensata - Crydom HS301 | RS Americas |
Heat Sink, 81Mm X 45.2Mm X 40.1Mm | Newark Electronics |
Heat Sinks 3.0 C/W PM Heat Sink 1 SSR | Sager |
Heat Sink Panel Mount | Carlton-Bates |
HEAT SK PM 45MM 3.0 C/W 1 SSR | TTI Europe |
Where can I find additional details, specifications and documents for a HS301?
Additional datasheets, footprints and schematics for HS301 are listed on our Part Details page. You can also find images and similar parts to HS301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS301 fall under?
The HS301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS301 you can contact the distributor directly for product support, shipping queries etc.
Is the HS301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS301 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager, Chip One Stop and Carlton-Bates have stock available or on a lead time for HS301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS301 often in real-time on the comparison pages.
What if I can't find stock of HS301?
You can fill out our help required form which you can use to request a quote for HS301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.