Status: | Unknown |
---|---|
Series: | Dura Pull HS Series |
RoHS: | Unknown |
Accessory Type | Sealing Cap |
---|---|
For Use With | Dura Pull HS Series Panel Mount Receptacles |
Connector Body Material | - |
Product Range | Dura Pull HS Series |
Sealing Cap, Panel Mount Circular Conn | Newark Electronics |
SEALING CAP, PANEL MOUNT CIRCULAR CONN | element14 |
HS2 IP68 CAP/PANEL M | Switchcraft HS2PCAP | RS Americas |
Circular Push Pull Connectors Panel Mount IP68 Cap | Sager |
Where can I find additional details, specifications and documents for a HS2PCAP?
Additional datasheets, footprints and schematics for HS2PCAP are listed on our Part Details page. You can also find images and similar parts to HS2PCAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS2PCAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS2PCAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS2PCAP fall under?
The HS2PCAP is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS2PCAP when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS2PCAP you can contact the distributor directly for product support, shipping queries etc.
Is the HS2PCAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS2PCAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for HS2PCAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS2PCAP often in real-time on the comparison pages.
What if I can't find stock of HS2PCAP?
You can fill out our help required form which you can use to request a quote for HS2PCAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.