Status: | Unknown |
---|---|
Series: | HS251 Ser, HS251 Series |
RoHS: | Unknown |
Prices starting from US$18.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.33
|
248
in stock
|
Buy Now | |
RS Americas
from US$24.10
|
348
in stock
|
Buy Now | |
element14
from US$22.49
|
248
in stock
|
Buy Now | |
Sager
from US$19.54
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$35.10
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$23.74
|
-
|
Buy Now | |
TTI Europe
from US$18.70
|
-
|
Buy Now | |
Farnell
from US$23.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS251 Ser, HS251 Series |
---|---|
Thermal Resistance | 2.5°C/W |
Heat Sink Mounting | Panel |
External Length | 52.3mm |
External Height | 40.6mm |
External Width | 85.3mm |
Accessory Type | Heat Sink |
Depth | 52.3mm |
Height | 40.6mm |
Heatsink, Panel Mount, 2.5C/W, - 1 SSR | Sensata - Crydom HS251 | RS Americas |
Heat Sink, 50.3Mm X 58.7Mm X 38.4Mm | Newark Electronics |
HEAT SINK, 50.3MM X 58.7MM X 38.4MM | element14 |
Relay Sockets & Hardware 2.5 C/W PM Heat Sink 1 SSR | Sager |
Heat Sink Panel Mount | Carlton-Bates |
HEAT SK PM 2.5 C/W 1 SSR | TTI Europe |
CRYDOM HEAT SINK | Relay Specialties |
Where can I find additional details, specifications and documents for a HS251?
Additional datasheets, footprints and schematics for HS251 are listed on our Part Details page. You can also find images and similar parts to HS251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS251 fall under?
The HS251 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS251 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS251 you can contact the distributor directly for product support, shipping queries etc.
Is the HS251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS251 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Chip One Stop have stock available or on a lead time for HS251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS251 often in real-time on the comparison pages.
What if I can't find stock of HS251?
You can fill out our help required form which you can use to request a quote for HS251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.