HS-23-C Heatsinks & Thermal Management by Murata

HEAT SINK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$83.95

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$83.95
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Packages Cooled -, -
Thermal Resistance -
External Height - Metric 12.7mm
External Width - Metric 50.9mm
External Length - Metric 76.2mm
External Diameter - Metric -
Heat Sink Material -
External Height - Imperial 0.5"

Alternative Descriptions

Heat Sink Passive Pin Array Adhesive Aluminum Black Anodized | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HS-23-C?

Additional datasheets, footprints and schematics for HS-23-C are listed on our Part Details page. You can also find images and similar parts to HS-23-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HS-23-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS-23-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HS-23-C fall under?

The HS-23-C is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to HS-23-C when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HS-23-C you can contact the distributor directly for product support, shipping queries etc.

Is the HS-23-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HS-23-C have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for HS-23-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HS-23-C often in real-time on the comparison pages.

What if I can't find stock of HS-23-C?

You can fill out our help required form which you can use to request a quote for HS-23-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay