Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.74
Product Range | - |
---|---|
Thermal Resistance | 2°C/W |
Heat Sink Mounting | DIN Rail |
External Length | 90mm |
External Height | 40.1mm |
External Width | 90.2mm |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Heat Sink |
Depth | 81.3mm |
Length | 81.3mm |
Width | 90.2mm |
Dual Heatsink for DIN Mount 2.0 deg | RS |
Heatsink, Din Rail, 2.0C/W, - 1 OR 2 SSRS, HS202 Series | Sensata - Crydom HS202DR | RS Americas |
Heat Sink, 81.3Mm X 90.2Mm X 40.1Mm | Newark Electronics |
Sensata Crydom Heat Sink 2 °C/W | Distrelec |
HEAT SK D RAIL MOUNT 2.0 C/W 1 | TTI Europe |
Heat Sinks 2.0 C/W DIN RM Heat Sink - 1 2 SSR's | Sager |
HEATSINK, DIN MOUNT, 2DEG C/W | Farnell |
Where can I find additional details, specifications and documents for a HS202DR?
Additional datasheets, footprints and schematics for HS202DR are listed on our Part Details page. You can also find images and similar parts to HS202DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS202DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS202DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS202DR fall under?
The HS202DR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS202DR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS202DR you can contact the distributor directly for product support, shipping queries etc.
Is the HS202DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS202DR have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Distrelec and TTI Europe have stock available or on a lead time for HS202DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS202DR often in real-time on the comparison pages.
What if I can't find stock of HS202DR?
You can fill out our help required form which you can use to request a quote for HS202DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.