Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.98
Series | HS202 |
---|---|
Thermal Resistance | 2°C/W |
Heat Sink Mounting | Panel |
External Length | 90mm |
External Height | 40.1mm |
External Width | 90.2mm |
SVHC | No SVHC (17-Dec-2014) |
Accessory Type | Heat Sink |
Depth | 81.3mm |
Length | 81.3mm |
Mounting Type | Panel Mount |
Width | 90.2mm |
Heat Sinks 2.0 C/W PM Heat Sink 1 2 SSR's | Sager |
Heatsink, Panel Mount, 2.0C/W, - 1 OR 2 SSRS | Sensata - Crydom HS202 | RS Americas |
Dual Heatsink for Panel Mount 2.0 deg | RS |
Heat Sink, Panel Mount, 2.0 C/W, 1 Or 2 Ssrs |Sensata/crydom HS202 | Newark Electronics |
HEAT SK PM 2.0 C/W 1 OR 2 SSRS | TTI Europe |
CRYDOM HEAT SINK | Relay Specialties |
HEATSINK, PANEL MOUNT, 2DEG C/W | Farnell |
Where can I find additional details, specifications and documents for a HS202?
Additional datasheets, footprints and schematics for HS202 are listed on our Part Details page. You can also find images and similar parts to HS202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS202 fall under?
The HS202 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS202 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS202 you can contact the distributor directly for product support, shipping queries etc.
Is the HS202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS202 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and TTI Europe have stock available or on a lead time for HS202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS202 often in real-time on the comparison pages.
What if I can't find stock of HS202?
You can fill out our help required form which you can use to request a quote for HS202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.