Status: | Unknown |
---|---|
Series: | HS201 Series |
RoHS: | Unknown |
Prices starting from US$42.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.09
|
107
in stock
|
Buy Now | |
RS Americas
from US$52.97
|
255
in stock
|
Buy Now | |
Sager
from US$42.95
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$55.09
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$58.30
|
24
in stock
|
Buy Now | |
element14
from US$49.95
|
9
in stock
|
Buy Now | |
Farnell
from US$48.09
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$52.80
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.80
|
2
in stock
|
Buy Now | |
TTI Europe
from US$43.96
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS201 Series |
---|---|
Thermal Resistance | 2°C/W |
Heat Sink Mounting | DIN Rail |
External Length | 97mm |
External Height | 80mm |
External Width | 45.2mm |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Heat Sink |
Depth | 81mm |
Length | 81mm |
Width | 45.2mm |
Heatsink, Din Rail, 2.0C/W, - 1 SSR | Sensata - Crydom HS201DR | RS Americas |
Heatsink for SSR DIN Mount 2.0 deg | RS |
Heat Sinks 2.0 C/W DIN RM Heat Sink - 1 SSR | Sager |
Heat Sink, 81.3Mm X 45.2Mm X 80Mm | Newark Electronics |
HEATSINK, DIN MOUNT, 2DEG C/W | element14 |
HEAT SINK, DIN RAIL MT, 2.0 C/W,1 SSR | Heilind Electronics |
HEAT SK D RAIL MOUNT 2.0 C/W 1 | TTI Europe |
Heat Sink | Relay Specialties |
Where can I find additional details, specifications and documents for a HS201DR?
Additional datasheets, footprints and schematics for HS201DR are listed on our Part Details page. You can also find images and similar parts to HS201DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS201DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS201DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS201DR fall under?
The HS201DR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS201DR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS201DR you can contact the distributor directly for product support, shipping queries etc.
Is the HS201DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS201DR have stock available?
Authorised distributors including RS Americas, RS, Sager, Newark Electronics and Chip One Stop have stock available or on a lead time for HS201DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS201DR often in real-time on the comparison pages.
What if I can't find stock of HS201DR?
You can fill out our help required form which you can use to request a quote for HS201DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.