Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Compliant |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$71.09
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.60
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$81.10
|
2
in stock
|
Buy Now | |
RS Americas
from US$43.35
|
-
|
Buy Now | |
Carlton-Bates
from US$42.71
|
-
|
Buy Now | |
TTI Europe
from US$35.98
|
-
|
Buy Now | |
Sager
from US$35.15
|
-
|
Buy Now |
Product Range | HS Series |
---|---|
Thermal Resistance | 2°C/W |
Heat Sink Mounting | Panel |
External Length | 81.3mm |
External Height | 80mm |
External Width | 45.2mm |
RoHS Compliant | Yes |
Heat Sink, 81.3Mm X 45.2Mm X 80Mm | Newark Electronics |
HEAT SINK, PANEL MOUNT,2.0C/W,- 1 SSR | Sensata - Crydom HS201 | RS Americas |
Heat Sink Panel Mount | Carlton-Bates |
HEAT SK PM 2.0 C/W 1 SSR | TTI Europe |
Heat Sinks 2.0 C/W PM Heat Sink 1 SSR | Sager |
Where can I find additional details, specifications and documents for a HS201?
Additional datasheets, footprints and schematics for HS201 are listed on our Part Details page. You can also find images and similar parts to HS201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS201 fall under?
The HS201 is listed under Switches & Relays > Relays > Relay Accessories > Relay Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to HS201 when available in the Relay Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS201 you can contact the distributor directly for product support, shipping queries etc.
Is the HS201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS201 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for HS201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS201 often in real-time on the comparison pages.
What if I can't find stock of HS201?
You can fill out our help required form which you can use to request a quote for HS201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.