Status: | Unknown |
---|---|
Series: | HS172 Ser, HS172 Series |
RoHS: | Unknown |
Prices starting from US$24.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.71
|
108
in stock
|
Buy Now | |
RS Americas
from US$30.47
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$35.50
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$30.37
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.37
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$30.02
|
-
|
Buy Now | |
TTI Europe
from US$25.28
|
-
|
Buy Now | |
Sager
from US$24.70
|
-
|
Buy Now |
Product Range | HS172 Ser, HS172 Series |
---|---|
Thermal Resistance | 1.7°C/W |
Heat Sink Mounting | Panel |
External Length | 104.7mm |
External Height | 40.6mm |
External Width | 85.3mm |
Accessory Type | Heat Sink |
Depth | 104.7mm |
Height | 40.6mm |
Heatsink, Panel Mount, 1.7C/W, - 1 OR 2 SSRS | Sensata - Crydom HS172 | RS Americas |
Heat Sink, 100.3Mm X 58.7Mm X 38.4Mm | Newark Electronics |
HEAT SINK, PANEL MOUNT, 1.7 C/ W, 1 SSR | Heilind Electronics |
Heat Sink Panel Mount | Carlton-Bates |
HEAT SK PM 1.7 C/W 1 SSR | TTI Europe |
Heat Sinks 1.7 C/W PM Heat Sink 1 2 SSR's | Sager |
Where can I find additional details, specifications and documents for a HS172?
Additional datasheets, footprints and schematics for HS172 are listed on our Part Details page. You can also find images and similar parts to HS172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS172 fall under?
The HS172 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS172 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS172 you can contact the distributor directly for product support, shipping queries etc.
Is the HS172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS172 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for HS172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS172 often in real-time on the comparison pages.
What if I can't find stock of HS172?
You can fill out our help required form which you can use to request a quote for HS172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.