Status: | Unknown |
---|---|
Series: | HS151 Series |
RoHS: | Unknown |
Prices starting from US$43.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.17
|
716
in stock
|
Buy Now | |
Chip One Stop
from US$52.30
|
940
in stock
|
Buy Now | |
element14
from US$54.13
|
140
in stock
|
Buy Now | |
Farnell
from US$47.79
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$58.40
|
116
in stock
|
Buy Now | |
RS Americas
from US$56.15
|
60
in stock
|
Buy Now | |
TTI Europe
from US$50.31
|
-
|
Buy Now | |
Sager
from US$45.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS151 Series |
---|---|
Thermal Resistance | 1.5°C/W |
Heat Sink Mounting | DIN Rail |
External Length | 81mm |
External Height | 95mm |
External Width | 45.2mm |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Heat Sink |
Depth | 81.3mm |
Length | 81.3mm |
Width | 45.2mm |
Heatsink for SSR DIN Mount 1.5 deg | RS |
HEATSINK, DIN MOUNT, 1.5DEG C/W | element14 |
Heatsink, Din Mount, 1.5Deg C/W | Newark Electronics |
Heatsink, Din Rail, 1.5C/W, - 1 SSR | Sensata - Crydom HS151DR | RS Americas |
HEAT SK D RAIL MOUNT 45MM 1.5 | TTI Europe |
Heat Sinks 1.5 C/W DIN RM Heat Sink - 1 SSR | Sager |
Heat Sink | Relay Specialties |
Where can I find additional details, specifications and documents for a HS151DR?
Additional datasheets, footprints and schematics for HS151DR are listed on our Part Details page. You can also find images and similar parts to HS151DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS151DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS151DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS151DR fall under?
The HS151DR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS151DR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS151DR you can contact the distributor directly for product support, shipping queries etc.
Is the HS151DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS151DR have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for HS151DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS151DR often in real-time on the comparison pages.
What if I can't find stock of HS151DR?
You can fill out our help required form which you can use to request a quote for HS151DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.