Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Product Range | HS Series |
---|---|
Thermal Resistance | 1.2°C/W |
Heat Sink Mounting | DIN Rail |
External Length | 81.3mm |
External Height | 80mm |
External Width | 90mm |
RoHS Compliant | Yes |
Dual Heatsink for DIN Mount 1.2 deg | RS |
Heat Sink, 81.3Mm X 90Mm X 80Mm | Newark Electronics |
Din Rail, Solid State, Relay, Heatsink foruse with 1 or 2 single or dual SSR | Sensata - Crydom HS122DR | RS Americas |
HEAT SK D RAIL MOUNT 1.2 C/W 1 | TTI Europe |
Heat Sinks 1.2 C/W DIN RM Heat Sink - 1 2 SSR's | Sager |
Where can I find additional details, specifications and documents for a HS122DR?
Additional datasheets, footprints and schematics for HS122DR are listed on our Part Details page. You can also find images and similar parts to HS122DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS122DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS122DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS122DR fall under?
The HS122DR is listed under Switches & Relays > Relays > Relay Accessories > Relay Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to HS122DR when available in the Relay Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS122DR you can contact the distributor directly for product support, shipping queries etc.
Is the HS122DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS122DR have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for HS122DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS122DR often in real-time on the comparison pages.
What if I can't find stock of HS122DR?
You can fill out our help required form which you can use to request a quote for HS122DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.