Status: | Unknown |
---|---|
Series: | HS122 Ser, HS122 Series |
RoHS: | Unknown |
Product Range | HS122 Ser, HS122 Series |
---|---|
Thermal Resistance | 1.2 C/W |
Heat Sink Mounting | Panel |
External Length | 90mm |
External Height | 80mm |
External Width | 81mm |
Accessory Type | Heat Sink |
Depth | 90mm |
Heat Sink Material | Aluminium |
Heatsink, Panel Mount, 1.2C/W, - 1 OR 2 SSRS | Sensata - Crydom HS122 | RS Americas |
Heat Sink, 81.3Mm X 90Mm X 80Mm | Newark Electronics |
Heat Sink, Panel Mount, 1.2 deg C/W, Aluminum, Black Anodized, HS | Carlton-Bates |
HEAT SK PM 1.2 C/W 1 OR 2 SSRS | TTI Europe |
Heat Sinks 1.2 C/W PM Heat Sink 1 2 SSR's | Sager |
Where can I find additional details, specifications and documents for a HS122?
Additional datasheets, footprints and schematics for HS122 are listed on our Part Details page. You can also find images and similar parts to HS122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS122 fall under?
The HS122 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS122 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS122 you can contact the distributor directly for product support, shipping queries etc.
Is the HS122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS122 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for HS122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS122 often in real-time on the comparison pages.
What if I can't find stock of HS122?
You can fill out our help required form which you can use to request a quote for HS122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.