Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Type | Analog Resistive |
---|---|
Chip Type | 20 Pin S Chip |
Communication | RS-232,PS/2 |
Touch Screens | 4-Wire,5-Wire,8-Wire |
Reference Board | TSHARC-12 m or V Board |
A-D | Internal 12 Bit Ratiometric |
Resolution | 4,096 x 4,096 |
Power | 5.5Vdc ±5% |
Clock (Mhz) | 4 |
Pts./Sec | Up To 125 Pts/Sec |
Baud Rates | std. 9600 |
Environmental | Operating: 0C to +70C |
Static Protection | Per Circuit Design |
Driver Support | Standard Drivers Included |
Data Format (Byte) | 4 |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a HS12-100S0S/12SS30TR?
Additional datasheets, footprints and schematics for HS12-100S0S/12SS30TR are listed on our Part Details page. You can also find images and similar parts to HS12-100S0S/12SS30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS12-100S0S/12SS30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS12-100S0S/12SS30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS12-100S0S/12SS30TR fall under?
The HS12-100S0S/12SS30TR is listed under HS12-100S0s/12SS30.
Can I view similar or alternative parts?
You can view similar parts to HS12-100S0S/12SS30TR when available in the HS12-100S0s/12SS30 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS12-100S0S/12SS30TR you can contact the distributor directly for product support, shipping queries etc.
Is the HS12-100S0S/12SS30TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS12-100S0S/12SS30TR have stock available?
There is no stock from authorised distributors for HS12-100S0S/12SS30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS12-100S0S/12SS30TR often in real-time on the comparison pages.
What if I can't find stock of HS12-100S0S/12SS30TR?
You can fill out our help required form which you can use to request a quote for HS12-100S0S/12SS30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.