Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.12
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$9.12
|
-
|
Buy Now |
Part Prefix | PIC10 |
---|---|
Architecture | 8 |
Program Memory Type | Flash |
Secure Bootloader (CodeGuard™ Security) | None |
Power On Reset (POR) | Yes |
Watch Dog Timers (WDT) | Yes |
Windowed Watch Dog Timer (WWDT) | Yes |
Number of USB Modules | 1 |
Ethernet | None |
Wireless Technology | None |
Crypto Engine | None |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a HS12-100D0S/12DS30?
Additional datasheets, footprints and schematics for HS12-100D0S/12DS30 are listed on our Part Details page. You can also find images and similar parts to HS12-100D0S/12DS30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS12-100D0S/12DS30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS12-100D0S/12DS30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS12-100D0S/12DS30 fall under?
The HS12-100D0S/12DS30 is listed under HS12-100D0S.
Can I view similar or alternative parts?
You can view similar parts to HS12-100D0S/12DS30 when available in the HS12-100D0S range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS12-100D0S/12DS30 you can contact the distributor directly for product support, shipping queries etc.
Is the HS12-100D0S/12DS30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS12-100D0S/12DS30 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for HS12-100D0S/12DS30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS12-100D0S/12DS30 often in real-time on the comparison pages.
What if I can't find stock of HS12-100D0S/12DS30?
You can fill out our help required form which you can use to request a quote for HS12-100D0S/12DS30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.