Status: | Unknown |
---|---|
Series: | HS103 Series |
RoHS: | Unknown |
Prices starting from US$82.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$103.36
|
54
in stock
|
Buy Now | |
RS Americas
from US$113.82
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$141.22
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$117.00
|
10
in stock
|
Buy Now | |
Sager
from US$92.28
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$112.14
|
-
|
Buy Now | |
TTI Europe
from US$82.01
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS103 Series |
---|---|
Thermal Resistance | 1 C/W |
Heat Sink Mounting | DIN Rail |
External Length | 132.1mm |
External Height | 60.2mm |
External Width | 76.2mm |
Accessory Type | Heat Sink |
Depth | 132.1mm |
Height | 69.5mm |
Heatsink, Din Rail, 1.0C/W, - 1, 2 OR 3 SSRS | Sensata - Crydom HS103DR | RS Americas |
Heatsink for SSR DIN Mount 1.0 deg | RS |
Heat Sink, 76.2Mm X 132Mm X 60.2Mm | Newark Electronics |
Heat Sinks 1.0 C/W DIN RM Heat Sink - 1 2 3 SSR's | Sager |
Heat Sink, Aluminum, Black Anodized, DIN Rail Mount | Carlton-Bates |
HEAT SK D RAIL MOUNT 1.0 C/W 1 | TTI Europe |
Heat Sink | Relay Specialties |
Where can I find additional details, specifications and documents for a HS103DR?
Additional datasheets, footprints and schematics for HS103DR are listed on our Part Details page. You can also find images and similar parts to HS103DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS103DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS103DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS103DR fall under?
The HS103DR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS103DR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS103DR you can contact the distributor directly for product support, shipping queries etc.
Is the HS103DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS103DR have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Chip One Stop and Sager have stock available or on a lead time for HS103DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS103DR often in real-time on the comparison pages.
What if I can't find stock of HS103DR?
You can fill out our help required form which you can use to request a quote for HS103DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.