Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.31
|
27
in stock
|
Buy Now | |
RS Americas
from US$102.63
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$106.74
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$124.00
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$102.32
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$102.32
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$101.12
|
-
|
Buy Now | |
TTI Europe
from US$77.52
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS Series |
---|---|
Thermal Resistance | 1°C/W |
Heat Sink Mounting | Panel |
External Length | 76.2mm |
External Height | 60.2mm |
External Width | 132mm |
RoHS Compliant | Yes |
Heatsink, Panel Mount, 1.0C/W, - 1, 2 OR 3SSRS | Sensata - Crydom HS103 | RS Americas |
Triple Heatsink for Panel Mount 1.0 deg | RS |
Heat Sink, 76.2Mm X 132.1Mm X 60.2Mm | Newark Electronics |
HEAT SINK, PANEL MOUNT, 1.0 C/ W, 1, 2 OR 3 SSRS | Heilind Electronics |
Heat Sink Panel Mount | Carlton-Bates |
HEAT SK PM 1.0 C/W 1 2 OR 3 SS | TTI Europe |
Heat Sink | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a HS103?
Additional datasheets, footprints and schematics for HS103 are listed on our Part Details page. You can also find images and similar parts to HS103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS103 fall under?
The HS103 is listed under Switches & Relays > Relays > Relay Accessories > Relay Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to HS103 when available in the Relay Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS103 you can contact the distributor directly for product support, shipping queries etc.
Is the HS103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS103 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for HS103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS103 often in real-time on the comparison pages.
What if I can't find stock of HS103?
You can fill out our help required form which you can use to request a quote for HS103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.